EN
  • EN
  • DE

SFPA-53V

Part No SFPA-53V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319303-SFPA-53V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPA-53V CAD Model

Description

The SFPA-53V is a power factor correction (PFC) controller manufactured by Sanken Electric. It is designed to improve the power factor of electronic devices, thereby increasing energy efficiency and reducing harmonic distortion. This integrated circuit is typically used in power supplies for various applications, ranging from consumer electronics to industrial equipment. The SFPA-53V incorporates advanced control techniques to achieve high power factor and low total harmonic distortion (THD) over a wide range of operating conditions.

Applications

  • Power supplies for LCD TVs
  • Power supplies for LED lighting
  • Power supplies for air conditioners
  • Power supplies for washing machines
  • General-purpose power supplies

Features

  • Interleaved CCM PFC controller
  • Achieves high power factor (close to 1)
  • Low total harmonic distortion (THD)
  • Soft-start function
  • Overvoltage protection (OVP)
  • Undervoltage lockout (UVLO)
  • Overcurrent protection (OCP)
  • Open/Short protection on Feedback Pin
  • Built-in active filter for noise reduction
  • Frequency foldback at light load

Benefits

  • Improved energy efficiency, leading to lower energy costs.
  • Reduced harmonic distortion, complying with regulatory standards and improving power grid stability.
  • Enhanced system reliability due to comprehensive protection features.
  • Simplified design and reduced component count, lowering overall system cost.
  • Compact size allows for use in space-constrained applications.

Additional Details

The SFPA-53V utilizes Continuous Conduction Mode (CCM) control for efficient power factor correction. It also incorporates a soft-start function to minimize inrush current during startup, preventing stress on components. The IC includes overvoltage protection (OVP), undervoltage lockout (UVLO), and overcurrent protection (OCP) to ensure safe and reliable operation. The operating frequency is typically in the range of tens to hundreds of kHz, depending on the application requirements. The package type is typically a small outline package (SOP) or similar, suitable for surface mount assembly.

The SFPA-53V implements an interleaved control scheme. This means that multiple PFC stages operate in parallel, but with their switching cycles staggered in time. This reduces the input and output ripple currents and electromagnetic interference (EMI), improving the overall performance and reliability of the PFC stage.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2726 $58.6090
520+ $0.2241 $116.5320
800+ $0.2171 $173.6800
1,100+ $0.2102 $231.2200
1,425+ $0.2033 $289.7025
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess