EN
  • EN
  • DE

MPC603ERX133LN

Part No MPC603ERX133LN
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015433-MPC603ERX133LN
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPC603ERX133LN CAD Model

Description

The MPC603ERX133LN is a PowerPC microprocessor from Freescale Semiconductor (now NXP). This processor is designed for embedded applications requiring high performance and low power consumption. It features a superscalar architecture and is capable of executing multiple instructions per clock cycle. It's based on the PowerPC 603e core and runs at 133 MHz.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for data processing and control.
  • Industrial Control Systems: Employed in industrial automation equipment for real-time control and monitoring.
  • Embedded Computing: Utilized in a variety of embedded systems, including set-top boxes, printers, and storage devices.
  • Automotive Applications: Integrated into automotive control systems for engine management, infotainment, and safety features.
  • Aerospace Systems: Used in avionics and other aerospace applications requiring high reliability and performance.

Features:

  • PowerPC 603e Core: Based on the high-performance PowerPC 603e architecture.
  • 133 MHz Clock Speed: Provides a clock speed of 133 MHz for fast processing.
  • Superscalar Architecture: Capable of executing multiple instructions per clock cycle.
  • 32 KB Instruction Cache: Provides fast access to frequently used instructions.
  • 32 KB Data Cache: Provides fast access to frequently used data.
  • Integrated Memory Controller: Supports a variety of memory interfaces, including SDRAM and SRAM.
  • Peripheral Interfaces: Includes a variety of peripheral interfaces, such as Ethernet, UART, and PCI.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.

Benefits:

  • High Performance: PowerPC 603e core and 133 MHz clock speed provide high performance for demanding applications.
  • Low Power Consumption: Low power consumption extends battery life in portable applications.
  • Flexible Memory Interface: Integrated memory controller supports a variety of memory interfaces.
  • Wide Range of Peripheral Interfaces: Includes a variety of peripheral interfaces for easy system integration.
  • Robust Design: Designed for high reliability and stability in demanding environments.

Technical Specifications:

The MPC603ERX133LN operates at a clock speed of 133 MHz and utilizes a 3.3V power supply. It features a 32-bit data bus and a 36-bit address bus. The processor integrates 32KB instruction and 32KB data caches. The integrated memory controller supports SDRAM and SRAM. Peripheral interfaces include Ethernet, UART, and PCI. The operating temperature range is typically from 0°C to +70°C. The device is typically packaged in a BGA (Ball Grid Array). Datasheets are required for definitive specification.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess