The SFPB-66VL is a Power Factor Correction (PFC) controller IC manufactured by Sanken Electric. It's designed to improve the power factor of electronic devices, which means reducing harmonic distortion and increasing energy efficiency. This IC is typically used in power supplies across various applications, ranging from consumer electronics to industrial equipment. The SFPB-66VL integrates advanced control techniques to achieve a high power factor and low total harmonic distortion (THD) over a wide range of operating conditions.
Applications
- Power supplies for LED lighting applications
- Power supplies for LCD and LED televisions
- Power supplies for air conditioners
- Power supplies for refrigerators
- Power supplies for industrial motor drives
Features
- Continuous Conduction Mode (CCM) operation
- High power factor correction (PFC)
- Low total harmonic distortion (THD)
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Undervoltage lockout (UVLO)
- Soft-start function
- Open loop protection
- Built-in filter circuit
Benefits
- Improved energy efficiency, resulting in reduced energy consumption and lower operating costs.
- Reduced harmonic distortion, which helps comply with regulatory standards and improves power grid stability.
- Enhanced system reliability due to comprehensive protection features.
- Simplified design and reduced component count, lowering overall system costs.
- Compact size allows for use in space-constrained applications.
Additional Details
The SFPB-66VL uses Continuous Conduction Mode (CCM) control for efficient power factor correction. It includes a soft-start function to minimize inrush current during startup, preventing stress on components. Protection features, such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Undervoltage Lockout (UVLO), ensure safe and reliable operation. Typically, it operates at a fixed switching frequency in the tens to hundreds of kHz range, depending on the specific application requirements. The SFPB-66VL is commonly available in surface-mount packages such as SOP (Small Outline Package) for ease of assembly.