The SI-8102A is a step-down (buck) switching regulator manufactured by Sanken Electric. It's designed for various power supply applications requiring efficient and stable voltage conversion. This regulator integrates protection features to ensure reliable operation.
Applications
- Power supplies for STB (Set Top Box)
- Power supplies for DVD Players
- Power supplies for LCD TVs
- Power supplies for Car Audio
- General purpose DC-DC converters
Features
- Overcurrent protection: Prevents damage to the regulator and load in case of excessive current draw.
- Thermal shutdown protection: Shuts down the regulator in case of overheating, preventing damage.
- High efficiency: Ensures minimal power loss during voltage conversion.
- Wide input voltage range: Accepts a wide range of input voltages.
- Adjustable output voltage: Allows for flexible voltage selection.
Benefits
- Reliable power supply: Provides a stable and regulated voltage output.
- Simplified design: Requires minimal external components, reducing design time and cost.
- Enhanced safety: Overcurrent and thermal shutdown protection enhance the safety and longevity of the device.
- Improved efficiency: High efficiency operation minimizes power consumption and heat generation.
- Flexible application: Adjustable output voltage allows for use in a wide range of applications.
Additional Details: The SI-8102A operates with an input voltage range of [Research Input Voltage Range]. Its output voltage can be adjusted to [Research Output Voltage Range]. The output current is [Research Output Current]. The switching frequency is [Research Switching Frequency]. The package is [Research Package Type]. For detailed electrical characteristics, application circuits, and layout recommendations, consult the datasheet. Proper thermal management, including appropriate heatsinking, is essential for optimal performance and reliability.