EN
  • EN
  • DE

MCP1702-5002E/TO

Part No MCP1702-5002E/TO
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA Low Quiescent Current LDO Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 13.2V
Output Voltage 5V
Voltage Dropout (Maximum) 0.65V @ 250mA
Output Current 250mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1220937-MCP1702-5002E/TO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Sensing & Instrumentation, Consumer Electronics, Automotive
Family Name MCP1702
Introduction Date September 27, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP1702-5002E/TO CAD Model

Description

Microchip Technology MCP1702-5002E/TO LDO Voltage Regulator

The MCP1702-5002E/TO from Microchip Technology is a highly reliable, low dropout voltage regulator designed for applications requiring up to 250 mA of output current. This LDO (Low Dropout Regulator) is an excellent choice for battery-powered devices due to its low quiescent current, which significantly extends battery life. Its compact TO-92 package makes it suitable for space-constrained applications, while its robust design ensures stable performance across a wide range of operating conditions.

Key Features:

  • Output Voltage: The MCP1702-5002E/TO provides a fixed output voltage of 5.0V, suitable for standard logic levels and many analog circuits.
  • High Output Current: Capable of delivering up to 250 mA of output current, it can power a wide variety of peripherals and microcontroller-based systems.
  • Low Dropout Voltage: With a typical dropout voltage of only 178 mV at 250 mA, it operates efficiently even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The device features a low quiescent current of 2 µA (typical), making it ideal for battery-operated applications where power conservation is crucial.
  • Stable with Ceramic Output Capacitors: The MCP1702-5002E/TO is stable with ceramic output capacitors, ensuring reliability and simplifying the design process.
  • Overcurrent Protection: Built-in overcurrent protection helps prevent damage to the device in the event of excessive loads or short circuits.
  • Thermal Limiting: The integrated thermal limiting feature provides additional protection by reducing output current under extreme temperature conditions.

Applications:

The MCP1702-5002E/TO is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Battery-powered equipment
  • Microcontroller power supplies
  • Analog and digital sensor systems
  • Consumer electronics

Overall, the MCP1702-5002E/TO LDO voltage regulator from Microchip Technology is a reliable and efficient solution for a broad range of low-power applications. Its combination of low quiescent current, high output current capability, and protection features make it an excellent choice for designers looking to optimize power management in their projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess