EN
  • EN
  • DE

SLA5041

Part No SLA5041
Manufacturer Sanken
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 4N-CH 200V 10A 12SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Tube/Rail
Status Active
FET Type 4 N-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 10A
Maximum Rds On at Id,Vgs 175 mOhm @ 5A, 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Input Capacitance 850pF @ 10V
Maximum Power Dissipation 5W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package 12-SIP
Win Source Part Number 123275-SLA5041
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLA5041 CAD Model

Description

The SLA5041 is a unipolar stepper motor driver IC developed by Sanken Electric. This IC is specifically designed to provide efficient and reliable control for unipolar stepper motors used in a variety of applications. It integrates the necessary control logic and power output stages required to directly drive a stepper motor, simplifying the overall design process and reducing the number of external components needed. Sanken's SLA series of motor drivers, including the SLA5041, are known for their robust performance and built-in protection features, ensuring stable and safe operation in demanding environments.

Applications

  • Office automation equipment (printers, scanners, copiers)
  • Industrial automation (CNC machines, robotics)
  • Textile machinery
  • Automated test equipment
  • Medical equipment
  • Security systems

Features

  • Unipolar stepper motor driver
  • Built-in PWM current control for smooth motor operation
  • Overcurrent protection to prevent damage from excessive current
  • Overtemperature protection to prevent overheating
  • Undervoltage lockout protection to ensure stable operation
  • Enable/disable control via logic input
  • Compact package

Benefits

  • Simplified stepper motor control design
  • Reduced component count and board space
  • Enhanced system reliability and longevity
  • Protection against common motor and driver failures
  • Improved energy efficiency
  • Easy integration with microcontrollers and other control systems
  • Quiet and smooth motor operation

Additional Details

The SLA5041 typically operates over a wide range of supply voltages and is capable of delivering significant output current, making it suitable for various sizes and types of unipolar stepper motors. The integrated PWM current control allows for precise regulation of the motor current, resulting in smoother motion and reduced audible noise. The overcurrent, overtemperature, and undervoltage lockout protection features are critical for ensuring safe and reliable operation, preventing damage to both the driver IC and the stepper motor.

Implementation of the SLA5041 usually requires only a minimal number of external passive components, such as decoupling capacitors and current sensing resistors, further simplifying the design. The enable/disable input enables easy control of the motor's state from a microcontroller or other digital control logic. The compact package minimizes board space requirements, which is crucial in space-constrained applications. The SLA5041 provides a comprehensive and cost-effective solution for driving unipolar stepper motors, offering a combination of performance, protection, and ease of integration. It is recommended to consult the official datasheet from Sanken Electric for specific operating parameters and application guidelines to ensure proper and safe usage of the device.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1200 $53.0400
40+ $2.5600 $102.4000
61+ $2.4800 $151.2800
84+ $2.4000 $201.6000
108+ $2.3200 $250.5600
145+ $2.0800 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess