EN
  • EN
  • DE

SLA5079

Part No SLA5079
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 325495-SLA5079
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA5079 CAD Model

Description

The SLA5079 is a unipolar stepper motor driver IC manufactured by Sanken Electric. This IC is specifically designed to provide efficient and precise control for unipolar stepper motors, which are commonly used in a wide array of applications requiring accurate positioning and motion control. It integrates the necessary control logic and power output stages required to drive a stepper motor directly, simplifying the design process and reducing the overall component count. Part of Sanken's SLA series, the SLA5079 is known for its robust performance and integrated protection features, ensuring stable operation even in demanding environmental conditions.

Applications

  • Office automation equipment (printers, scanners, copiers)
  • Industrial automation systems (CNC machines, robotics)
  • Textile machinery
  • Automated test equipment
  • Medical equipment
  • Security systems

Features

  • Unipolar stepper motor driver
  • Built-in PWM current control for smooth motor operation
  • Overcurrent protection to prevent damage from excessive current
  • Overtemperature protection to prevent overheating
  • Undervoltage lockout protection to ensure stable operation
  • Enable/disable control via logic input
  • Compact package design

Benefits

  • Simplified stepper motor control design
  • Reduced component count and minimized board space
  • Enhanced system reliability and increased longevity
  • Protection against common motor and driver failures
  • Improved energy efficiency
  • Easy integration with microcontrollers and other control systems
  • Smooth and quiet motor operation

Additional Details

The SLA5079 is designed to operate over a broad range of supply voltages and is capable of delivering a significant output current, making it suitable for various unipolar stepper motor sizes and types. The integrated PWM current control allows for precise regulation of the motor current, resulting in smoother motion and reduced noise. The overcurrent, overtemperature, and undervoltage lockout protection features are critical for ensuring safe and reliable operation, preventing potential damage to both the driver IC and the stepper motor itself.

Implementing the SLA5079 typically requires only a minimal number of external passive components, such as decoupling capacitors and current sensing resistors, further simplifying the design. The enable/disable input allows for easy control of the motor's state from a microcontroller or other digital control logic. The compact package design minimizes board space requirements, which is highly beneficial in space-constrained applications. Consulting the official datasheet from Sanken Electric is essential for specific operating parameters and application guidelines to ensure proper and safe usage of the device. Overall, the SLA5079 offers a robust and cost-effective solution for driving unipolar stepper motors in various applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess