EN
  • EN
  • DE

SPI-3103

Part No SPI-3103
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 338678-SPI-3103
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPI-3103 CAD Model

Description

The SPI-3103 is a product manufactured by Sanken Electric. While precise detailed specifications are difficult to obtain without further information, based on available context, it is very likely an integrated circuit, possibly related to power management or motor control.

Applications:

  • Motor Control Circuits
  • Power Supplies (Auxiliary or Standby)
  • Industrial Equipment
  • Consumer Electronics

Features:

  • Likely Integrated Motor Driver: Based on typical Sanken product offerings, it might integrate functions for driving small motors.
  • Potentially Incorporates Protection Features: Overcurrent, overvoltage, and thermal shutdown protection are commonly found in Sanken's power management ICs.
  • Possible PWM Control Input: Might feature a PWM input for controlling motor speed or power output.
  • Compact Package: Sanken often utilizes compact packages for their integrated circuits to save board space.
  • High Reliability: Sanken products are generally known for their robust design and reliability.

Benefits:

  • Reduced Component Count: Integration simplifies circuit design and reduces the number of external components needed.
  • Smaller Board Size: Compact package allows for more space-efficient designs.
  • Improved System Protection: Built-in protection features enhance system reliability and prevent damage.
  • Simplified Motor Control: If a motor driver, it simplifies the implementation of motor control circuits.

Additional Details:

To understand the exact functionality and specifications of the SPI-3103, it's crucial to consult the official datasheet from Sanken Electric. Without the datasheet, it's challenging to provide precise technical details. The package type, pinout, operating voltage, current capabilities, and specific control features would all be detailed in the datasheet. When designing with this component, be sure to refer to the manufacturer's recommendations for optimal performance and reliability.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess