EN
  • EN
  • DE

SSC4A162S

Part No SSC4A162S
Manufacturer Sanken
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838735-SSC4A162S
Ultra Librarian 3D Model Ultra Librarian SSC4A162S CAD Model

Description

The SSC4A162S is a quasi-resonant flyback converter controller IC manufactured by Sanken Electric. It is designed for high-efficiency power supplies, specifically targeting applications requiring low standby power consumption and reduced EMI noise. This IC incorporates various features to optimize performance in switched-mode power supply (SMPS) designs.

Applications:

  • AC-DC adapters for consumer electronics
  • Auxiliary power supplies in industrial equipment
  • Standby power supplies for TVs and set-top boxes
  • Power supplies for white goods (e.g., refrigerators, washing machines)

Features:

  • Quasi-Resonant Operation: Minimizes switching losses and reduces EMI noise.
  • Low Standby Power Consumption: Meets stringent energy efficiency standards.
  • Built-in Protection Features: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD).
  • Soft-Start Function: Reduces stress on components during startup.
  • Frequency Reduction Function: Improves efficiency at light loads.
  • Burst Mode Operation: Further reduces power consumption during standby.

Benefits:

  • High Efficiency: Reduces energy waste and lowers operating costs.
  • Improved Reliability: Built-in protection features prevent damage from abnormal operating conditions.
  • Reduced EMI: Simplifies compliance with electromagnetic compatibility regulations.
  • Compact Design: Enables smaller and lighter power supply designs.
  • Simplified Design: Integrated features reduce the number of external components required.

The SSC4A162S utilizes a quasi-resonant control scheme, which allows for zero-voltage switching (ZVS) at turn-on, thereby minimizing switching losses. The built-in protection features, such as OVP, OCP, and TSD, ensure robust and reliable operation. The soft-start function reduces stress on components during startup, and the frequency reduction function improves efficiency at light loads. The device is typically available in an 8-pin DIP or SOP package. This IC is designed to operate over a wide input voltage range, making it suitable for global applications. Furthermore, the SSC4A162S is designed to meet international safety standards.

You May Also Be Interested in

American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess