EN
  • EN
  • DE

STA821M

Part No STA821M
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Description Separate Excitation Switching Mode Regulator ICs with Flywheel Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 344438-STA821M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA821M CAD Model

Description

The STA821M is a monolithic integrated circuit designed for use in automotive applications, specifically as a motor driver. Manufactured by Sanken, this IC is known for its robust design and ability to handle high current loads. It is often employed in systems requiring precise motor control and reliability.

Applications

  • Automotive power window systems
  • Automotive sunroof control
  • Automotive seat adjustment motors
  • Other automotive motor control applications

Features

  • High output current capability: The STA821M can drive relatively large motors due to its high current output capacity.
  • Built-in protection circuitry: Includes overcurrent, overvoltage, and thermal shutdown protection to enhance reliability and prevent damage.
  • Low saturation voltage: Minimizes power dissipation and improves efficiency.
  • Direct logic control: Allows easy interfacing with microcontrollers and other digital control systems.
  • Monolithic construction: Enhances reliability and reduces the number of external components required.

Benefits

  • Enhanced system reliability: Integrated protection features ensure robust operation and prevent damage in adverse conditions.
  • Simplified design: Requires fewer external components, reducing board space and overall system cost.
  • Improved energy efficiency: Low saturation voltage contributes to higher energy efficiency, reducing heat generation and power consumption.
  • Precise motor control: Enables accurate and responsive control of motors, improving the performance of automotive systems.
  • Compact solution: Monolithic construction allows for a smaller footprint and easier integration into automotive systems.

Additional Details

The STA821M typically operates within a specified voltage range, often around 6V to 18V, making it suitable for automotive battery systems. It is designed to handle inductive loads effectively, reducing electromagnetic interference (EMI). The device often comes in a multi-lead package designed for efficient heat dissipation. Specific electrical characteristics, such as output current limits, voltage ratings, and thermal resistance, should be verified using the manufacturer's datasheet to ensure proper application and adherence to design specifications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess