EN
  • EN
  • DE

STK401-330

Part No STK401-330
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 345865-STK401-330
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK401-330 CAD Model

Description

The STK401-330 is a hybrid IC audio power amplifier module manufactured by Sanken Electric. It is designed for use in audio amplification stages of various consumer electronics devices such as home theater systems, stereo amplifiers, and powered speakers. The module provides a compact, efficient, and relatively simple way to implement audio amplification in electronic designs, minimizing design complexity and reducing the number of discrete components required.

Applications:

  • Home Theater Systems: Used as the main amplification stage for surround sound channels in home theater receivers.
  • Stereo Amplifiers: Employed in stereo amplifiers to provide amplified audio output for speakers.
  • Powered Speakers: Incorporated within powered speaker systems to amplify the audio signal directly.
  • Audio Mixers: Integrated into audio mixing consoles to boost audio signals.

Features:

  • High Output Power: Delivers substantial audio power suitable for driving various speaker types.
  • Low Harmonic Distortion: Provides high-fidelity audio reproduction with minimal signal degradation.
  • Built-in Protection Circuits: Includes protection against overcurrent, overvoltage, and thermal overload to enhance reliability.
  • Simplified Design: Reduces the need for external components, streamlining the design process and lowering manufacturing costs.
  • Compact Size: Enables miniaturization of audio amplifier designs, allowing for smaller and more integrated systems.

Benefits:

  • Superior Audio Quality: Provides clean, powerful, and high-fidelity audio amplification with low levels of distortion.
  • Cost-Effective Solution: Simplifies the design and assembly process, reducing the overall cost of manufacturing audio equipment.
  • Enhanced System Reliability: Offers a robust and dependable solution for audio amplification, increasing the lifespan of audio devices.
  • Faster Time-to-Market: A pre-engineered amplifier module simplifies the design phase and accelerates the product development cycle.
  • Space-Saving Design: Facilitates the creation of smaller, more compact audio equipment, which is increasingly important in modern consumer electronics.

Additional Details:

The STK401-330 requires both positive and negative power supply voltages to operate, typically in the range of ±25V to ±45V, depending on the specific performance requirements. It takes an analog audio input signal and amplifies it to drive loudspeakers. The module incorporates internal biasing and compensation circuitry to ensure stable operation and optimal performance. Key specifications include output power ratings (typically measured in watts at a specific distortion level, such as THD+N), input impedance, voltage gain, and signal-to-noise ratio (SNR). The device is designed to operate within a specified temperature range and requires adequate heat sinking to prevent overheating. Internal protection circuitry prevents damage to the module and connected speakers in the event of abnormal operating conditions. Consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess