Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348013-STR-E1717
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-E1717 CAD Model

Description

The STR-E1717 is a power IC manufactured by Sanken Electric. This device is designed for use in switched-mode power supplies (SMPS) and is particularly suited for applications where high efficiency and compact size are critical requirements.

Applications

  • LCD/LED TVs: Power supply units for LCD and LED televisions, providing stable and regulated power to various components.
  • Adapters and Chargers: AC/DC adapters for laptops, smartphones, tablets, and other portable electronic devices.
  • Set-Top Boxes: Power supplies for set-top boxes, media players, and streaming devices.
  • LED Lighting: LED drivers for residential, commercial, and industrial lighting applications.
  • Home Appliances: Power supplies for various home appliances, such as refrigerators, washing machines, and microwave ovens.

Features

  • Integrated MOSFET: Reduces external component count and simplifies circuit design.
  • Overcurrent Protection (OCP): Protects the IC from excessive current flow, preventing damage to the device and connected load.
  • Overvoltage Protection (OVP): Shuts down the IC in the event of an output overvoltage condition.
  • Thermal Shutdown (TSD): Protects the IC from overheating by shutting it down when the junction temperature exceeds a specified limit.
  • Automatic Restart Function: Automatically restarts the device after a fault condition is cleared, improving system reliability.
  • Low Startup Current: Minimizes power consumption during startup, enhancing overall efficiency.

Benefits

  • High Efficiency: Minimizes power loss and heat generation, leading to reduced energy consumption and lower operating costs.
  • Reliable Operation: Comprehensive protection features ensure stable and safe operation under various conditions, enhancing system reliability.
  • Simplified Design: Integrated MOSFET and other features reduce the need for external components, simplifying the design process and reducing overall system cost.
  • Compact Solution: Enables the creation of smaller and more compact power supply units, suitable for space-constrained applications.
  • Cost-Effective: Reduces overall system cost due to integrated features and simplified design.

Additional Details

The STR-E1717 is designed with a focus on ease of use and integrates numerous functions to reduce the external component count, thereby lowering the overall system cost. The built-in protection features safeguard the IC and the connected load from potential damage, ensuring long-term reliability. The high efficiency of the device makes it particularly suitable for applications where energy conservation is a key consideration.

You May Also Be Interested in

AMCC
Need more? Email Us
ECAD model for S19203CBI
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C33L05F00A3
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-1460CFEM-C53-TF
ALPS Electric
Need more? Email Us
ECAD model for S1810CF-066
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for S1C62N51D07J000
Samsung
Need more? Email Us
ECAD model for S1A0427B01-D0
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
ECAD model for S11MD5V
Panjit
Lowest to $7.7616
ECAD model for S110T/R
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Need more? Email Us
ECAD model for S16MD01

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention