EN
  • EN
  • DE
  • IT

CLT3-4BT6

Part No CLT3-4BT6
Manufacturer STMicroelectronics
Catalog TVS - Mixed Technology
Description IC DGTL TERMINATION QUAD 20TSSOP  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr STMicroelectronics
Series CLT
Package Tube
Technology Mixed Technology
Number of Circuits 4
Applications General Purpose
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number CLT3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names -497-12485-5,497-12485-5,CLT3-4BT6-ND,CLT34BT6
Standard Package 74
Win Source Part Number 969250-CLT3-4BT6
Ultra Librarian 3D Model Ultra Librarian CLT3-4BT6 CAD Model

Description

The CLT3-4BT6 is a state-of-the-art surge protection device designed by STMicroelectronics, a leader in the semiconductor space. This product is specifically engineered to safeguard sensitive electronic circuits against transient voltage spikes and surges, which are common in industrial, commercial, and residential environments.

This robust component is a part of STMicroelectronics' Transil™ series, which are known for their high reliability and performance in surge protection. The CLT3-4BT6 stands out with its bidirectional clamping feature, which provides symmetrical protection for both positive and negative transients. This makes it an ideal choice for applications where the polarity of the transient voltages is unpredictable.

One of the key specifications of the CLT3-4BT6 is its low clamping voltage, which ensures minimal impact on the protected circuit during voltage spikes. The device also boasts a high surge current capability, which is crucial for absorbing and dissipating high-energy transients effectively without failure.

The compact design of the CLT3-4BT6 allows for easy integration into a wide range of electronic systems. Its small footprint makes it suitable for high-density board layouts where space is at a premium. Additionally, the device is offered in a surface-mount package, which is conducive to modern automated assembly processes, further streamlining the manufacturing of products that incorporate this surge protector.

Applications for the CLT3-4BT6 are diverse and include telecommunications equipment, computer interfaces, and other sensitive data lines that require reliable protection from voltage transients. It is also commonly used in power supply units and consumer electronics, where the integrity of electronic components is critical for the longevity and functionality of the product.

In summary, the STMicroelectronics CLT3-4BT6 is a versatile and reliable solution for protecting electronic circuits from voltage surges. Its bidirectional protection, high surge current rating, and compact design make it an excellent choice for a wide array of applications where surge protection is paramount.

You May Also Be Interested in

Phoenix Contact
TVS DEVICE SURGE ARRESTER DIN RL
Need more? Email Us
IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $66.9517
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 1500V BOD
Need more? Email Us
Bourns Inc.
TVS DEVICE MIXED TECHNOLOGY 36V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $47.0911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7325 $57.3825
50+ $2.2421 $112.1050
78+ $2.1720 $169.4160
107+ $2.1019 $224.9033
138+ $2.0319 $280.4022
185+ $1.8217 $337.0145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 981 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess