EN
  • EN
  • DE
  • IT

SN65240PWR

Part No SN65240PWR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC DUAL USB PORT TVS 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity High
Is this a common-used part? Yes
Win Source Part Number 082117-SN65240PWR
Case / Package 8-TSSOP
Mounting SMD (SMT)
Applications USB
Number of Circuits 1
Technology Mixed Technology
Voltage - Clamping 7V
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Circuit Protection
Ultra Librarian 3D Model Ultra Librarian SN65240PWR CAD Model

Description

Product SN65240PWR is a high-quality, reliable component manufactured by Texas Instruments, a leading global semiconductor company.

  • Supply Voltage Range: 4.5 V to 5.5 V
  • Standards: ANSI Standards EIA/TIA-422-B and ITU Recommendation V.11
  • Operating Temperature: 0°C to 70°C
  • Package: TSSOP (PW), lead (Pb) free, with 100% matte tin leadframe plating
  • Operating Temperature: -40°C to 85°C
  • Applications: Telecommunication systems, data communication equipment, and other digital systems

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4779 $52.0359
50+ $2.0331 $101.6550
77+ $1.9696 $151.6592
105+ $1.9061 $200.1405
136+ $1.8425 $250.5800
182+ $1.6519 $300.6458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,240 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess