EN
  • EN
  • DE
  • IT

TL7726ID

Part No TL7726ID
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description HEX CLAMPING CIRCUITS | IC HEX CLAMPING CIRCUIT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Tube
Voltage - Clamping -200/+205V
Technology Mixed Technology
Applications General Purpose
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1268562-TL7726ID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL7726ID CAD Model

Description

Product Overview: Texas Instruments TL7726ID

The TL7726ID from Texas Instruments is a robust series of hex clamp diodes designed to protect sensitive electronics from voltage spikes and surges. Engineered with precision, the TL7726ID offers a reliable solution for safeguarding circuits by clamping unwanted high-voltage transients to a fixed level, thus preventing potential damage to the system.

Key Features

  • Clamping Voltage: The TL7726ID provides a precise clamping voltage which is crucial for the protection of microprocessors and other sensitive components.
  • Channel Count: This device includes six independent clamp diodes, offering versatility in applications requiring multiple protection points.
  • Package: Housed in an 8-pin SOIC package, the TL7726ID is compact and suitable for space-constrained applications.
  • Temperature Range: It operates effectively over a wide temperature range, making it suitable for industrial and automotive environments.

Applications

The TL7726ID is ideal for a variety of applications where voltage spike protection is essential. These include:

  • Microprocessor or microcontroller-based systems
  • Automotive electronics
  • Industrial control systems
  • Data communication systems
  • Power supply protection

Reliability and Performance

With Texas Instruments' reputation for high-quality components, the TL7726ID is a reliable choice for designers and engineers. Its ability to quickly clamp transient voltages while maintaining the integrity of the protected device ensures long-term performance and stability of the entire system.

Ordering Information

The TL7726ID is available for order, and detailed datasheets, reference designs, and product support are provided by Texas Instruments to facilitate the integration of this component into your design.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 2600V BOD
Lowest to $66.9517
IXYS
TVS DEVICE MIXED 1400V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 3800V BOD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 40V 8SOIC
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
IXYS
TVS DEVICE MIXED 1000V FP-CASE
Lowest to $25.1582
IXYS
TVS DEVICE MIXED 1500V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us
IXYS
TVS DEVICE MIXED 1800V BOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8692 $57.3840
48+ $2.3542 $113.0016
74+ $2.2808 $168.7792
102+ $2.2072 $225.1344
132+ $2.1336 $281.6352
176+ $1.9128 $336.6528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,499 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess