EN
  • EN
  • DE

STRG6653

Part No STRG6653
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348066-STRG6653
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STRG6653 CAD Model

Description

The STRG6653 is a quasi-resonant topology primary side regulator IC manufactured by Sanken. It is designed to achieve high efficiency and low noise in power supply applications. This IC integrates a power MOSFET and a control circuit, simplifying the design and reducing the number of external components required.

Applications:

  • Power supplies for consumer electronics
  • AC adapters
  • Auxiliary power supplies
  • Standby power supplies
  • White goods power supplies

Features:

  • Quasi-resonant operation for high efficiency
  • Integrated power MOSFET
  • Built-in protection functions: overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD)
  • Low startup current
  • Soft-start function
  • Frequency hopping function for reduced EMI noise

Benefits:

  • Improved energy efficiency, leading to lower power consumption and reduced heat generation.
  • Simplified power supply design, reducing component count and board space.
  • Enhanced system reliability through built-in protection features.
  • Reduced EMI noise, improving overall system performance.
  • Cost-effective solution for power supply applications.

Additional Details:

The STRG6653 operates in quasi-resonant mode, which minimizes switching losses and improves efficiency. The integrated MOSFET is optimized for high-voltage, high-speed switching. The built-in protection functions safeguard the device and the power supply from abnormal operating conditions. The soft-start function limits inrush current during startup, preventing stress on the power supply components. The frequency hopping function spreads the EMI noise spectrum, reducing peak noise levels. The IC is typically available in a DIP or SOP package. It requires external components such as input capacitors, output capacitors, a transformer, and a few resistors and capacitors for the control circuit. Detailed specifications, including voltage and current ratings, switching frequency, and package dimensions, are available in the manufacturer's datasheet. Proper heat sinking may be required depending on the application and operating conditions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess