EN
  • EN
  • DE

STR-H3475

Part No STR-H3475
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348082-STR-H3475
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-H3475 CAD Model

Description

The STR-H3475 is a power IC designed and manufactured by Sanken Electric. It is intended for use in various power supply applications, providing efficient and reliable power conversion with integrated features for protection and control. This IC often incorporates a power MOSFET and control circuitry to minimize external components and simplify design.

Applications

  • Power supplies for LED lighting
  • Power supplies for home appliances
  • Adapter power supplies
  • Standby power supplies
  • Auxiliary power supplies in consumer electronics

Features

  • Integrated Power MOSFET for switching functionality.
  • Overcurrent Protection (OCP) to prevent damage from excessive current draw.
  • Overvoltage Protection (OVP) to protect against voltage surges.
  • Thermal Shutdown (TSD) to protect the IC from overheating.
  • Under-Voltage Lockout (UVLO) to prevent operation at insufficient voltage.
  • Soft-Start Function for controlled power-up, reducing stress on components.
  • Frequency Modulation for reduced EMI (Electromagnetic Interference).

Benefits

  • High Efficiency: The integrated MOSFET design allows for efficient power conversion, reducing heat dissipation.
  • Protection Features: OCP, OVP, and TSD safeguard the IC and surrounding components from damage.
  • Simplified Design: Integration of control circuitry reduces the number of external components required, streamlining the design process.
  • Improved Reliability: Built-in protection enhances the power supply's overall reliability.
  • Reduced EMI: Frequency modulation helps to minimize electromagnetic interference, ensuring compliance with regulatory standards.
  • Compact Solution: Integrated components contribute to a smaller overall power supply footprint.

Additional Details

The STR-H3475 typically supports a wide input voltage range suitable for universal AC input power supplies. It often uses a flyback topology, a common configuration for achieving efficient and isolated power conversion. The device's switching frequency is a critical parameter affecting the size and performance of external components like inductors and capacitors. Detailed electrical characteristics, thermal impedance, and package information are available in the Sanken Electric datasheet for this IC. Understanding the datasheet parameters is crucial for proper application and design.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess