EN
  • EN
  • DE

WSB5817W-2/TR

Part No WSB5817W-2/TR
Manufacturer Willsemi
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer WILLSEMI
Win Source Part Number 403146-WSB5817W-2/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSB5817W-2/TR CAD Model

Description

The WSB5817W-2/TR is a transient voltage suppressor (TVS) diode manufactured by Willsemi, designed to provide robust protection against electrostatic discharge (ESD) and other transient voltage events. This diode features a fast response time and low clamping voltage, making it ideal for safeguarding sensitive electronic components in various applications. It is designed to divert excess voltage away from protected circuitry, preventing damage and ensuring reliable operation.

Applications:

  • Mobile Devices: Protecting I/O ports (USB, HDMI, audio) in smartphones, tablets, and other portable devices.
  • Networking Equipment: Safeguarding Ethernet ports and other communication interfaces in routers, switches, and modems.
  • Consumer Electronics: Protecting various electronic components in TVs, set-top boxes, and gaming consoles.
  • Automotive Electronics: Protecting automotive control units (ECUs) and other automotive systems from voltage surges and ESD.
  • Industrial Equipment: Protecting industrial control systems, sensors, and other industrial equipment from voltage transients.

Features:

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during transient events.
  • Fast Response Time: Quickly responds to transient voltage events, preventing damage to sensitive circuitry.
  • Small Package Size: Enables easy integration into space-constrained applications.
  • High Surge Current Capability: Can withstand high surge currents without degradation in performance.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits:

  • Enhanced ESD Protection: Provides robust protection against electrostatic discharge, preventing damage to sensitive electronic components.
  • Improved System Reliability: Increases the reliability and longevity of electronic devices by protecting against transient voltage events.
  • Reduced Downtime: Minimizes downtime due to component failures caused by ESD and voltage surges.
  • Cost Savings: Reduces the cost of repairs and replacements by preventing damage to electronic components.
  • Compliance: Helps electronic devices meet regulatory requirements for ESD immunity.

Additional Details:

The WSB5817W-2/TR typically comes in a small surface-mount package, such as SOD-323 or similar. Key parameters include breakdown voltage, clamping voltage, peak pulse current, and capacitance. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines. Careful PCB layout is essential to minimize parasitic inductance and ensure optimal protection performance. This TVS diode is designed for unidirectional protection and is suitable for protecting a wide range of electronic devices from transient voltage events.

You May Also Be Interested in

Atmel
Lowest to $32.5000
Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess