EN
  • EN
  • DE

BFR92ALT1G

Part No BFR92ALT1G
Manufacturer ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049176-BFR92ALT1G
Categories OEM Parts(A-B)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFR92ALT1G CAD Model

Description

ON Semiconductor's BFR92ALT1G: High-Performance NPN Silicon Transistor

The BFR92ALT1G from ON Semiconductor is a state-of-the-art NPN bipolar junction transistor (BJT) that offers a blend of high-speed performance and efficiency, making it an ideal choice for a wide range of applications. This small-signal transistor is particularly suited for high-frequency operations and is commonly implemented in RF and microwave communications, as well as in fast-switching circuits found in consumer electronics, medical devices, and industrial systems.

Key Features

  • High Gain Bandwidth: The BFR92ALT1G boasts a high transition frequency (fT) typically around 5 GHz, ensuring excellent performance in high-frequency signal amplification and processing applications.
  • Low Noise Figure: With its low noise characteristics, this transistor is perfect for sensitive RF amplification circuits where signal clarity is paramount.
  • Enhanced Thermal Performance: The device is encapsulated in a small SOT-23 package that not only saves space but also provides superior thermal performance, ensuring reliability even under high operating temperatures.
  • High Power Gain: It offers a high power gain, which allows for efficient signal amplification in various electronic circuits.

Applications

  • RF amplification and oscillation
  • Microwave frequency applications
  • Telecommunications systems
  • Fast-switching circuits in digital electronics
  • Low-noise signal processing

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the BFR92ALT1G is no exception. This product is designed to meet the stringent requirements of the electronic industry, with a focus on long-term reliability and performance. It is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the highest standards of functionality and durability.

Whether you are designing a sophisticated communication system or looking to improve the performance of consumer electronics, the BFR92ALT1G offers the performance and reliability needed to drive your innovations forward. With its combination of speed, efficiency, and compact form factor, this ON Semiconductor product is an excellent choice for designers looking to push the boundaries of what's possible in electronic circuit design.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess