EN
  • EN
  • DE

STR-Z2752

Part No STR-Z2752
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348189-STR-Z2752
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-Z2752 CAD Model

Description

The STR-Z2752 is a quasi-resonant flyback converter IC manufactured by Sanken Electric. It's designed for use in offline power supplies, offering high efficiency and low noise operation. This integrated circuit incorporates a MOSFET and control circuitry within a single package, simplifying power supply design and reducing component count.

Applications:

  • Power supplies for LCD TVs
  • Power supplies for LED lighting
  • Adapters for various electronic devices
  • Auxiliary power supplies in industrial equipment
  • Standby power supplies

Features:

  • Quasi-Resonant Control: Achieves high efficiency and low EMI noise by operating in quasi-resonant mode.
  • Integrated MOSFET: Simplifies design and reduces component count with a built-in power MOSFET.
  • Brown-In/Out Function: Prevents malfunction due to input voltage fluctuations.
  • Overcurrent Protection (OCP): Protects the IC and power supply from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the IC and power supply from overvoltage conditions.
  • Thermal Shutdown (TSD): Protects the IC from overheating.
  • Soft-Start Function: Reduces stress on components during startup.
  • Low Startup Current: Minimizes power consumption during startup.
  • Frequency Foldback Function: Improves efficiency at light load conditions.

Benefits:

  • High Efficiency: Quasi-resonant operation minimizes switching losses, resulting in high efficiency.
  • Low EMI Noise: Quasi-resonant operation reduces electromagnetic interference, simplifying compliance with EMI regulations.
  • Simplified Design: Integrated MOSFET and control circuitry simplify power supply design.
  • Reduced Component Count: Integration reduces the number of external components required, saving cost and board space.
  • Improved Reliability: Built-in protection features enhance reliability.
  • Robust Performance: Designed to operate reliably under various operating conditions.

Additional Details:

The STR-Z2752 typically operates with a wide input voltage range. It’s designed to meet various safety standards and regulatory requirements. Refer to the manufacturer's datasheet for detailed electrical characteristics, application examples, and safety guidelines. The specific MOSFET voltage and current ratings, switching frequency, and package type are detailed in the datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess