EN
  • EN
  • DE

STRD1005T

Part No STRD1005T
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 347988-STRD1005T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRD1005T CAD Model

Description

The STRD1005T is a power IC from Sanken Electric, designed primarily for use in switching power supplies. It integrates a power MOSFET and a control circuit, which helps to simplify the design of power supplies and reduce the number of external components needed. This IC is typically used in applications where high efficiency and compact size are important.

Applications:

  • Power supplies for consumer electronics (e.g., TVs, Blu-ray players, set-top boxes)
  • Adapter power supplies for various devices
  • Auxiliary power supplies in industrial equipment
  • Standby power supplies targeting low power consumption

Features:

  • Integrated power MOSFET for reduced component count and simplified design.
  • Quasi-resonant operation to minimize switching losses and improve efficiency.
  • Built-in soft-start function to reduce stress on components during startup.
  • Overcurrent protection (OCP), Overvoltage protection (OVP), and Overheat protection (OTP) for enhanced safety and reliability.
  • Frequency reduction function at light loads to improve efficiency.
  • Low standby power consumption.

Benefits:

  • High efficiency reduces power consumption and lowers operating costs.
  • Simplified power supply design reduces development time and cost.
  • Improved system reliability due to built-in protection features.
  • Compact size allows for smaller and more efficient power supply designs.
  • Reduced EMI noise helps to minimize interference with other electronic components.

Additional Details:

The STRD1005T operates using a quasi-resonant flyback topology, which helps to minimize switching losses and improve overall efficiency. The integrated MOSFET is optimized for high-voltage, high-speed switching. The IC includes a frequency reduction function that reduces the switching frequency at light loads to further improve efficiency. Overcurrent, overvoltage, and overheat protection are built in to ensure safe and reliable operation. The soft-start function is designed to minimize stress on components during startup. Typically, this IC comes in a through-hole package to facilitate mounting and heat dissipation.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess