EN
  • EN
  • DE

STRG5623A

Part No STRG5623A
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348054-STRG5623A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRG5623A CAD Model

Description

The STRG5623A is an improved version of the STRG5623, a power IC from Sanken Electric designed for use in switched-mode power supplies (SMPS). It builds upon the features of its predecessor, offering enhanced performance and reliability for applications requiring efficient power conversion. Like the STRG5623, it integrates a power MOSFET and control circuitry to simplify power supply design.

Applications:

  • Power adapters for various electronic devices
  • DVD players and recorders
  • Set-top boxes
  • Printers
  • Small appliances
  • LCD monitor power supplies

Features:

  • Integrated Power MOSFET: Streamlines design and reduces component count.
  • Current Mode Control: Enables stable and precise output voltage regulation.
  • Built-in Overcurrent Protection (OCP): Safeguards the device and power supply from excessive current damage.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding safe limits.
  • Thermal Shutdown (TSD): Shuts down the device upon overheating to prevent damage.
  • Low Start-up Current: Minimizes power consumption during startup.
  • Soft Start Function: Reduces stress on components and minimizes inrush current during startup.
  • Improved Protection Features: Enhanced overcurrent and overvoltage protection compared to STRG5623.

Benefits:

  • High Efficiency: Reduces power loss and heat generation, leading to lower operating costs.
  • Compact Design: Integrates functions into a single package, saving board space.
  • Enhanced Reliability: Improved protection features ensure robust power supply operation.
  • Simplified Design Process: Reduces component count, streamlining design.
  • Low Standby Power Consumption: Meets strict energy efficiency standards.
  • Better Performance: Optimized control circuitry for improved transient response and stability.

Additional Details:

The STRG5623A is designed to operate over a wide AC input voltage range. Output voltage and current capabilities are determined by external components and application demands. It offers superior performance in terms of efficiency, EMI, and protection compared to its predecessor. Refer to the manufacturer's datasheet for detailed specifications, including switching frequency, voltage ratings, and thermal characteristics.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess