EN
  • EN
  • DE

TF861S

Part No TF861S
Manufacturer Sanken
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1099116-TF861S
Categories OEM Parts(T-Z)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF861S CAD Model

Description

The TF861S is a power MOSFET manufactured by Sanken Electric. It's designed for high-speed switching applications, commonly used in power supplies and motor control circuits.

Applications

  • Switching power supplies: Used as the primary switching element in AC-DC and DC-DC converters.
  • Motor control: Implemented in variable frequency drives (VFDs) and other motor control systems.
  • Uninterruptible power supplies (UPS): Provides efficient power switching during power outages.
  • Lighting ballast: Used in electronic ballasts for fluorescent and LED lighting.
  • Inverters: Employed in solar inverters and other DC-AC power conversion systems.

Features

  • High voltage rating: Typically rated for 600V or higher.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche ruggedness: Withstands transient voltage spikes and overvoltage conditions.
  • Isolated package: Provides electrical isolation between the MOSFET and the heatsink.
  • Over Temperature Protection (OTP): Integrated protection circuitry to prevent damage from overheating.

Benefits

  • High efficiency: Reduces energy consumption and lowers operating costs.
  • Compact design: Enables smaller and lighter power supply designs.
  • Improved reliability: Withstands harsh operating conditions and extends product life.
  • Simplified design: Reduces the number of external components required.
  • Enhanced safety: Provides electrical isolation and overvoltage protection.

Additional Details

The TF861S typically comes in a TO-220F or similar fully isolated package. The gate threshold voltage (VGS(th)) is a critical parameter for proper gate drive design. The total gate charge (Qg) affects the switching speed and drive requirements. Careful consideration of the thermal resistance (Rth) is crucial for heatsink selection to ensure the MOSFET operates within its safe operating area (SOA). Always refer to the official Sanken datasheet for precise electrical characteristics, thermal performance, and application guidelines. Proper PCB layout and component selection are crucial for optimal performance and reliability.

You May Also Be Interested in

Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess