EN
  • EN
  • DE

SF150AA20

Part No SF150AA20
Manufacturer SanRex Corporation
Description 150A/200V/HIGH Speed DIODE/1U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215428-SF150AA20
Categories Custom Parts
Manufacturer SanRex Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF150AA20 CAD Model

Description

The SF150AA20 is a diode module manufactured by SanRex Corporation. This module is designed for high-power rectification applications, providing efficient and reliable conversion of AC voltage to DC voltage. It's commonly used in various industrial power supplies, motor drives, and welding equipment.

Applications

  • Industrial Power Supplies: Used in power supplies for industrial equipment, providing stable DC voltage.
  • Motor Drives: Employed in motor drives for variable speed control of AC motors.
  • Welding Equipment: Integrated into welding machines for rectification of AC power.
  • Battery Chargers: Used in high-power battery chargers for fast and efficient charging.
  • Renewable Energy Systems: Employed in solar inverters and wind turbine converters for DC power generation.

Features

  • High Current Capacity: Capable of handling high forward current, suitable for demanding applications.
  • High Voltage Rating: Offers a high reverse voltage rating, providing protection against voltage surges.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power losses.
  • Isolated Baseplate: Features an isolated baseplate for easy mounting and thermal management.
  • Robust Construction: Designed for rugged industrial environments.

Benefits

  • Efficient Rectification: Provides efficient conversion of AC voltage to DC voltage, minimizing power losses.
  • Reliable Performance: Ensures stable and reliable operation in demanding applications.
  • Easy Mounting: Simplifies installation and thermal management with an isolated baseplate.
  • Protection Features: Protects against voltage surges and overcurrent conditions.
  • Versatile Application: Suitable for a wide range of high-power rectification applications.

Additional Details

The SF150AA20 diode module typically features a forward current rating of 150 Amperes and a reverse voltage rating of 200 Volts. It is designed with a low forward voltage drop to minimize power dissipation during operation. The isolated baseplate facilitates easy mounting and provides electrical isolation from the heatsink, improving safety and thermal management. The robust construction of the module ensures reliable performance in harsh industrial environments.

This diode module is commonly used in applications where high-power rectification is required, such as in industrial power supplies, motor drives, and welding equipment. Its high current capacity, high voltage rating, and low forward voltage drop make it an ideal choice for demanding applications. The SF150AA20 provides a reliable and efficient solution for converting AC voltage to DC voltage in various industrial and renewable energy systems.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess