EN
  • EN
  • DE

TMG5C60D

Part No TMG5C60D
Manufacturer SanRex Corporation
Description Triac, TMG5C60D, 5A, 600V, TO-252 D Pack, SMD Standardtriac
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144829-TMG5C60D
Categories Custom Parts
Manufacturer SanRex Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMG5C60D CAD Model

Description

The TMG5C60D is a phase control thyristor manufactured by SanRex Corporation. These thyristors are designed for high-power switching applications, primarily used in AC power control and rectification. They offer robust performance and reliability in demanding industrial environments.

Applications

  • AC motor speed control: Regulating the speed of AC motors in industrial machinery.
  • Rectifiers: Converting AC to DC power in various power supply systems.
  • Welding equipment: Controlling the current flow in welding machines.
  • Soft starters: Gradually increasing the voltage to motors during startup to reduce stress.
  • Power transmission: Controlling the flow of electricity in high-voltage DC (HVDC) transmission systems.

Features

  • High voltage capability: Designed to handle high voltage levels without breakdown.
  • High current capability: Capable of conducting large amounts of current.
  • Low on-state voltage drop: Minimizes power losses during conduction.
  • Gate turn-on capability: Easily triggered by a gate signal.
  • Robust construction: Withstands harsh operating conditions.

Benefits

  • Efficient power control: Provides precise and efficient control of AC power.
  • Reliable operation: Ensures long-term stability and minimal failures.
  • Reduced energy consumption: Minimizes power losses, leading to energy savings.
  • Improved system performance: Enhances the overall performance of power control systems.
  • Cost-effective solution: Provides a reliable and cost-efficient means of controlling high power applications.

Technical Specifications

Key technical specifications for the TMG5C60D include its voltage rating (e.g., 6000V), current rating (e.g., hundreds of Amperes), gate trigger current, and on-state voltage drop. Thermal resistance is also crucial, as it affects the thyristor's ability to dissipate heat. Consult the SanRex datasheet for detailed specifications, including surge current ratings, turn-on/turn-off times, and operating temperature range.

The TMG5C60D thyristor is a reliable and efficient component for controlling high-power AC circuits. Its robust construction, high voltage/current capabilities, and low on-state voltage drop make it an ideal choice for demanding industrial applications where precise power control is critical.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,713 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess