EN
  • EN
  • DE

9GA0912P1H03

Part No 9GA0912P1H03
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN 92X38MM 12VDC TACH,PWM  /  Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Sanyo Denki America Inc.
Series San Ace 92
Package Box
Voltage - Rated 12VDC
Dimension Square - 92mm L x 92mm H
Width 38.00mm
Air Flow 141.2 CFM (3.95m³/min)
Static Pressure 2.010 in H2O (500.7 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features PWM Control, Speed Sensor (Tach)
Noise 63.0dB(A)
Power (Watts) 25.2 W
RPM 9700 RPM
Termination 4 Wire Leads
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CSA, TUV, UL
Weight 0.529 lb (239.95 g)
Current Rating (Amps) 2.1A
Voltage Range 10.2 ~ 13.8VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 40000 Hrs @ 60°C
Base Product Number 9GA0912
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8414.59.6590
Other Names 1688-1604
Standard Package 28
Win Source Part Number 1219726-9GA0912P1H03
Ultra Librarian 3D Model Ultra Librarian 9GA0912P1H03 CAD Model

Description

The San Ace 92 DC brushless fan from Sanyo Denki America Inc is a high-quality fan designed for thermal management.

  • Voltage Rating: 12VDC
  • Power Rating: 25.2 W
  • Size: 92mm L x 92mm H
  • Fan Shape: Square
  • Air Flow: 141.2 CFM (3.95m³/min)
  • Static Pressure: 2.010 in H2O (500.7 Pa)
  • Bearing Type: Ball
  • Product Status: Active

You May Also Be Interested in

Delta Electronics
FAN BLOWER 97.2X33MM 12VDC WIRE / Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Need more? Email Us
Delta Electronics
FAN BLOWER 17X3.4MM SLEEVE 3VDC / Fan Blower 3VDC Square - 17mm L x 17mm H Sleeve 0.230 CFM (0.006m³/min) 3 Position Rectangular Connector
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 52X15MM 12VDC WIRE
Lowest to $16.9221
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Lowest to $19.6579
NMB Technologies Corporation
Need more? Email Us
Delta Electronics
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7585 $63.5170
4+ $26.0583 $104.2332
6+ $25.2440 $151.4640
9+ $24.4297 $219.8673
11+ $23.6153 $259.7683
15+ $21.1724 $317.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess