EN
  • EN
  • DE

9LB1248H101

Part No 9LB1248H101
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN 120X38MM 48VDC RBLS TACH / DC Fan Axial Ball Bearing 48V 40.8V to 55.2V 102.4CFM 39dB 119 X 119 X 38mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Fans, Thermal Management
Manufacturer Sanyo Denki America Inc.
Series San Ace 120L
Voltage Rating DC 48VDC
Dimension Square - 119mm L x 119mm H
Width 38mm
Air Flow 102.4 CFM (2.90m3/min)
Bearing Type Ball
Fan Type Tubeaxial
Features Speed Sensor (Tach)
Noise 39 dB(A)
Power (Watts) 5.28W
RPM 2600 RPM
Termination 3 Wire Leads
Operating Temperature Range -4 ~ 158°F (-20 ~ 70°C)
Approvals CSA, TUV, UR
Voltage Range 40.8 ~ 55.2VDC
Material - Frame Aluminum
Material - Blade Plastic
Lifetime @ Temp. 200000 Hrs @ 60°C
Win Source Part Number 778298-9LB1248H101
Popularity Medium
Supply and Demand Status Limited
Family Name 9LB
Introduction Date October 06, 2008
ECCN 4A994
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 9LB1248H101 CAD Model

Description

The Sanyo Denki America Inc. San Ace 120L series 9LB1248H101 is a fan from Sanyo Denki America Inc. designed for thermal management.

  • Width: 38mm
  • Square Dimension: 119mm L x 119mm H
  • Temperature Range: -4 ~ 158°F (-20 ~ 70°C)
  • Noise Level: 39 dB(A)
  • Voltage Range: 40.8 ~ 55.2VDC
  • Power: 5.28W

You May Also Be Interested in

Sanyo Denki America Inc.
FAN AXIAL 119X38MM 12VDC WIRE
Lowest to $144.1609
Sanyo Denki America Inc.
FAN AXIAL 80X38MM 48VDC WIRE
Need more? Email Us
Delta Electronics
Need more? Email Us
NMB Technologies Corporation
Need more? Email Us
Delta Electronics
FAN AXIAL 40X28MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 24.0 CFM (0.672m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $284.1654
Sanyo Denki America Inc.
FAN AXIAL 40X28MM 12VDC WIRE
Lowest to $89.3734
Delta Electronics
80X80X38MM 12V DC FAN W/PWM SPEE / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 195.0 CFM (5.52m³/min) 4 Wire Leads per Fan
Need more? Email Us
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess