EN
  • EN
  • DE

2SA1016KF

Part No 2SA1016KF
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815094-2SA1016KF
Ultra Librarian 3D Model Ultra Librarian 2SA1016KF CAD Model

Description

The 2SA1016KF is a PNP epitaxial planar silicon transistor manufactured by SANYO Semiconductor. It is designed for use in a wide range of audio amplifier and general-purpose switching applications. This transistor is known for its low noise and high gain characteristics, making it a suitable component for sensitive analog circuits.

Applications:

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and other audio circuits where low noise and high gain are critical.
  • Switching Circuits: Employed as a switch in various electronic circuits, including those found in consumer electronics and industrial control systems.
  • Signal Processing: Utilized in signal processing circuits due to its linear characteristics and low distortion.
  • Driver Stages: Can be used as a driver transistor for larger transistors or power devices.
  • Instrumentation Amplifiers: Suitable for use in instrumentation amplifiers where accuracy and low noise are paramount.

Features:

  • Low Noise: Provides excellent signal-to-noise ratio, crucial for audio applications.
  • High Gain: Offers substantial amplification, enhancing signal strength.
  • Epitaxial Planar Structure: Ensures stable and reliable performance.
  • PNP Transistor: A PNP transistor suitable for a variety of circuit designs.
  • Compact Package: Typically available in a small through-hole package for ease of integration.

Benefits:

  • Improved Audio Quality: Low noise characteristics contribute to clearer and more accurate audio reproduction.
  • Enhanced Signal Amplification: High gain allows for effective amplification of weak signals.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Versatile Application: Suitable for a broad range of applications from audio to switching circuits.
  • Stable Performance: Epitaxial planar structure ensures consistent operation under varying conditions.

Technical Specifications:

The 2SA1016KF typically has a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -150mA, and a power dissipation of 250mW. Its current gain (hFE) ranges from 200 to 400, depending on the specific grade. The operating junction temperature range is typically -55°C to +150°C.

In summary, the 2SA1016KF transistor from SANYO Semiconductor is a versatile and reliable component ideal for audio amplification and general-purpose switching applications. Its low noise, high gain, and stable performance make it a valuable asset in various electronic designs, ensuring optimal signal processing and amplification.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess