EN
  • EN
  • DE

2SB1406

Part No 2SB1406
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description Driver Applications  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124885-2SB1406
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB1406 CAD Model

Description

The 2SB1406 is a PNP silicon epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for power amplification and high-speed switching applications.

Applications

  • Power amplifier circuits
  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • High-speed switching circuits

Features

  • High collector current (IC = -5A)
  • Low saturation voltage (VCE(sat) = -0.5V max)
  • High power dissipation (PD = 20W)
  • Fast switching speed
  • Excellent hFE linearity
  • High fT (transition frequency)

Benefits

  • Efficient power amplification
  • Minimal power loss in switching applications
  • High power handling capability
  • Reduced switching time
  • Accurate signal amplification
  • Suitable for high-frequency applications

Specifications

The 2SB1406 transistor has the following key specifications:

  • Polarity: PNP
  • Collector-Emitter Voltage (VCEO): -50V
  • Collector-Base Voltage (VCBO): -60V
  • Emitter-Base Voltage (VEBO): -7V
  • Collector Current (IC): -5A
  • Peak Collector Current (ICM): -10A
  • Collector Dissipation (PC): 20W (Tc=25°C)
  • DC Current Gain (hFE): 80 to 240 (at IC = -1A, VCE = -2V)
  • Transition Frequency (fT): 80 MHz
  • Storage Temperature Range: -55°C to +150°C
  • Package: TO-220

The 2SB1406 is packaged in a TO-220 package, which provides good thermal dissipation. The high collector current rating makes it suitable for driving loads. The low saturation voltage ensures efficient switching with minimal power loss.

This transistor is designed for applications requiring high power and fast switching, such as switching regulators and motor drivers. The high transition frequency allows for operation in higher-frequency circuits.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3458 $58.6450
61+ $1.9242 $117.3762
93+ $1.8642 $173.3706
129+ $1.8041 $232.7289
166+ $1.7441 $289.5206
222+ $1.5639 $347.1858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess