EN
  • EN
  • DE

2SD1649

Part No 2SD1649
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description COLOR TV HORIZONTAL DEFLECTION OUTPUT APPLICATIONS(WITH DAMPER DIODE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1126285-2SD1649
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1649 CAD Model

Description

The 2SD1649 is a silicon NPN triple diffusion planar transistor manufactured by SANYO Semiconductor. This transistor is designed for high-voltage switching applications, particularly in color television horizontal deflection output stages and other high-frequency, high-power circuits. It offers robust performance and high reliability, making it a suitable choice for demanding applications.

Applications:

  • Color Television Horizontal Deflection Output: Specifically designed for driving the horizontal deflection circuitry in CRT-based color televisions.
  • Switching Regulators: Used in high-voltage switching power supplies.
  • Inverter Circuits: Found in high-voltage DC-AC inverters.
  • High-Voltage Switching Applications: General high-voltage switching tasks in various electronic circuits.
  • CRT Display Systems: Used in other CRT display systems requiring high-voltage switching.

Features:

  • NPN Triple Diffusion Planar Transistor: Employs an NPN polarity with a triple diffusion planar structure for superior performance.
  • High Collector-Emitter Voltage: Designed to withstand very high voltages between the collector and emitter.
  • High Collector Current Capability: Supports significant current flow through the collector.
  • Fast Switching Speed: Offers rapid switching times suitable for high-frequency applications.
  • Low Saturation Voltage: Exhibits a low voltage drop when fully conducting, enhancing efficiency.
  • High Power Dissipation: Capable of dissipating substantial power, making it suitable for high-power applications.
  • Integrated Damper Diode: Includes an integrated damper diode for protection and improved performance in horizontal deflection circuits.

Benefits:

  • High Reliability: Provides consistent and reliable performance in demanding high-voltage applications.
  • Efficient Operation: Fast switching speed and low saturation voltage ensure efficient operation.
  • Integrated Protection: The integrated damper diode provides protection against voltage spikes and transients.
  • Versatile Usage: Suitable for a variety of high-voltage switching applications.
  • High Performance: Delivers high performance in critical applications such as television horizontal deflection.
  • Robust Design: Designed to withstand harsh operating conditions and high stress levels.

Additional Details:

The 2SD1649 is typically housed in a TO-3P or similar package, which provides good thermal dissipation characteristics, allowing the transistor to handle high power levels effectively. Its high collector-emitter voltage and collector current ratings make it suitable for driving inductive loads and handling high-voltage transients. The integrated damper diode is crucial in horizontal deflection circuits to suppress voltage spikes generated during the rapid switching of the deflection coil. Proper heat sinking is essential when using the 2SD1649 in high-power applications to prevent thermal runaway and ensure long-term reliability. The transistor's fast switching speed minimizes switching losses, contributing to improved efficiency in power conversion and switching circuits. The 2SD1649 is designed to meet the stringent requirements of CRT display systems, providing a reliable solution for high-voltage switching needs. The robust construction and careful design ensure that it can withstand the stresses encountered in demanding applications.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess