EN
  • EN
  • DE

2SD2176

Part No 2SD2176
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description Motor Driver Applications      
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1126465-2SD2176
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2176 CAD Model

Description

The 2SD2176 is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for use in power amplifier and high-speed switching applications. Featuring a high collector current and low saturation voltage, it is well-suited for applications requiring efficient power handling and fast switching speeds.

Applications:

  • Power Amplifiers: Used in audio and RF power amplifier stages.
  • Switching Regulators: Employed in switching regulator circuits for efficient voltage conversion.
  • DC-DC Converters: Used in DC-DC converter circuits to provide stable power.
  • Motor Drivers: Implemented in motor driver circuits for controlling motor speed and direction.
  • Lighting Control: Can be used in lighting control circuits for dimming and switching.

Features:

  • High Collector Current: Capable of handling significant current levels.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • High-Speed Switching: Suitable for high-frequency switching applications.
  • High Collector Power Dissipation: Allows for higher power handling capabilities.
  • TO-220 Package: Provides good thermal dissipation.
  • Excellent Linearity: Ensures low distortion amplification.

Benefits:

  • Increased Efficiency: Low saturation voltage reduces power dissipation, leading to higher efficiency.
  • Improved Power Handling: High collector power dissipation enables higher power output.
  • Faster Switching Speeds: Enhances the performance of switching circuits.
  • Enhanced Reliability: Robust construction ensures long-term reliability.
  • Simplified Thermal Management: TO-220 package facilitates effective heat dissipation.

Additional Details:

The 2SD2176 has a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 3A, and a collector power dissipation (PC) of 20W. The saturation voltage (VCE(sat)) is typically 0.3V at IC = 2A. The transistor is housed in a TO-220 package, which provides efficient heat dissipation. Detailed datasheets from SANYO Semiconductor provide comprehensive information on electrical characteristics, thermal resistance, and mounting recommendations. It's crucial to follow the datasheet guidelines for proper biasing and thermal management to ensure optimal performance and longevity.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess