The 2SJ257 is a P-channel MOSFET designed for RF amplifier applications, manufactured by SANYO Semiconductor (U.S.A) Corporation. It is particularly suitable for use in VHF and UHF band amplifiers, as well as high-speed switching applications due to its low input capacitance and fast switching speed.
Applications:
- RF Amplifiers (VHF/UHF Bands)
- High-Speed Switching
- Portable Radio Equipment
- Wireless Communication Devices
- Driver Stages
Features:
- P-Channel MOSFET
- High Power Gain
- Low Input Capacitance
- Fast Switching Speed
- Low On-Resistance (RDS(on))
- Small Package Size
Benefits:
- Provides efficient amplification in RF applications.
- Enables high-speed switching operations, improving system performance.
- Reduces power consumption due to low on-resistance.
- Allows for compact and lightweight designs.
- Suitable for battery-powered devices.
Technical Specifications:
- Channel Type: P-Channel
- Drain-Source Voltage (VDSS): -30 V
- Gate-Source Voltage (VGSS): ±20 V
- Drain Current (ID): -0.5 A
- Power Dissipation (PD): 0.4 W
- Input Capacitance (Ciss): 8 pF (Typical)
- On-Resistance (RDS(on)): 2.5 Ohms (Typical)
- Operating Temperature: -55°C to +150°C
- Package: SOT-23
The 2SJ257 from SANYO Semiconductor is a reliable P-channel MOSFET designed for RF amplification and high-speed switching. Its low input capacitance, fast switching speed, and compact size make it an ideal choice for modern wireless and portable electronic devices.