EN
  • EN
  • DE

CPH6324

Part No CPH6324
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description CPH6324
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1162961-CPH6324
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6324 CAD Model

Description

The CPH6324 is a P-Channel MOSFET designed for switching applications. Manufactured by SANYO Semiconductor (later acquired by ON Semiconductor), it's suitable for power management circuits, load switches, and other applications requiring efficient and reliable switching.

Applications:

  • Load Switching: Controls power to circuits or components effectively as a load switch.
  • Power Management Circuits: Integrated into power management for voltage regulation and power distribution.
  • DC-DC Converters: Used in DC-DC converters as a key switching component.
  • Battery Management Systems: Used in battery systems for charge/discharge control.
  • Portable Devices: Used in portable devices (smartphones, tablets) for efficient power switching and control.

Features:

  • P-Channel MOSFET: P-Channel MOSFET technology for switching efficiency.
  • Low On-Resistance (RDS(on)): Low RDS(on) minimizes power losses.
  • Low Gate Threshold Voltage (VGS(th)): Low VGS(th) for simplified driving.
  • Small Package: Compact for space-constrained uses.
  • High-Speed Switching: High-speed capabilities ensure efficient switching.
  • Surface Mount Technology (SMT): SMT design simplifies assembly.

Benefits:

  • Efficient Switching: Low on-resistance contributes to high switching efficiency.
  • Easy to Drive: Low gate threshold voltage simplifies driving.
  • Space Saving: Small package size enables compact designs.
  • Reliable Switching: Designed for reliable performance.
  • Easy Assembly: SMT design streamlines assembly.

The CPH6324 P-Channel MOSFET offers a reliable solution for efficient switching in various applications. Its low on-resistance minimizes power losses, the low gate threshold voltage simplifies driving, and its compact package makes it ideal for portable devices. The high-speed switching capability further enhances its efficiency. Since SANYO Semiconductor is now part of ON Semiconductor, consult ON Semiconductor for potential replacements or updated versions of this device.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess