EN
  • EN
  • DE

CPH6612

Part No CPH6612
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Silicon MOSFET General-Purpose Switching Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1162981-CPH6612
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CPH6612 CAD Model

Description

The CPH6612 is a P-Channel MOSFET designed and manufactured by SANYO Semiconductor (now ON Semiconductor). It is specifically designed for use in load switching and power management applications, offering low on-resistance and compact packaging for space-constrained designs. The device is commonly used in portable devices and other applications requiring efficient power control.

Applications:

  • Load switching in portable devices (smartphones, tablets, laptops)
  • Power management circuits
  • Battery protection circuits
  • DC-DC converters
  • Solid-state relays
  • Analog switches

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge: Allows for fast switching speeds.
  • Small Surface Mount Package: Enables high-density board layouts.
  • Lead-Free: Environmentally friendly construction.
  • High Avalanche Energy: Provides robustness against voltage spikes.

Benefits:

  • Improved Power Efficiency: Low on-resistance reduces power dissipation and increases battery life.
  • Fast Switching Speed: Low gate charge enables quick turn-on and turn-off, improving performance.
  • Reduced PCB Area: Compact package saves valuable board space.
  • Reliable Operation: Robust design ensures reliable performance in various conditions.
  • Simplified Assembly: Surface mount package simplifies the manufacturing process.
  • Environmentally Compliant: Lead-free construction complies with environmental regulations.

Additional Details:

The CPH6612 typically has a drain-source voltage (VDS) rating of -20V, a continuous drain current (ID) rating of approximately -3A (dependent on the specific datasheet), and a gate-source voltage (VGS) rating of ±8V. The on-resistance (RDS(on)) is typically specified around 0.065 Ohms at a VGS of -4.5V. The device is usually available in a small surface-mount package like the TSSOP-8. The operating temperature range is typically between -40°C and +85°C. This MOSFET is optimized for efficient and reliable switching in low-voltage, low-power applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0767 $62.3010
70+ $1.7048 $119.3360
105+ $1.6505 $173.3025
145+ $1.5974 $231.6230
190+ $1.5442 $293.3980
255+ $1.3848 $353.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess