EN
  • EN
  • DE

CV0G221MAGANG

Part No CV0G221MAGANG
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 244979-CV0G221MAGANG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CV0G221MAGANG CAD Model

Description

CV0G221MAGANG Capacitor

Featuring advanced ceramic technology, the CV0G221MAGANG capacitor delivers high performance in a compact form. Its robust design is perfect for demanding electronic systems.

  • Features and Benefits:
  • Robust construction for enhanced durability
  • Low ESL ideal for high-frequency applications
  • Designed for high-reliability applications
  • Application/Project Use Cases:
  • Automotive electronics
  • Medical equipment
  • High-frequency RF circuits
  • Additional Details:
  • Voltage Rating: 100V
  • Capacitance: 220pF
  • Tolerance: ±5%

You May Also Be Interested in

Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
Ricoh
Need more? Email Us
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us
EPCOS (TDK)
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
Lowest to $1.1642
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess