EN
  • EN
  • DE

CXA1665M-T4

Part No CXA1665M-T4
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 246143-CXA1665M-T4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CXA1665M-T4 CAD Model

Description

Product Overview

The CXA1665M-T4 stands out for its durability and performance in demanding electronic environments. Engineered to provide exceptional reliability, it's a component you can trust for high-performance tasks.

Features and Benefits

  • Reliable Performance: Consistent operation under varying conditions.
  • Energy Efficient: Helps reduce overall power usage.
  • Space-Saving: Designed for compact electronic devices.
  • Broad Compatibility: Integrates easily with existing systems.

Applications

  • Wireless Communication Devices
  • Home Automation Systems
  • Digital Consumer Products
  • Embedded Systems

Choose the CXA1665M-T4 for projects requiring reliable, efficient, and adaptable components, ensuring your systems perform at their best.

You May Also Be Interested in

Taiyo Yuden
Need more? Email Us
Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
EPCOS (TDK)
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
Lowest to $1.1642
EPCOS (TDK)
Need more? Email Us
Pulse
Lowest to $6.2566
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Lowest to $5.4135
JST Sales America Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Lite-On Inc.
Diode Schottky 40V 2A 2-Pin SMB
Lowest to $13.3634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess