EN
  • EN
  • DE

K4097

Part No K4097
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET N-CH 500V 9.5A TO-220FI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Bulk
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 500V
Current - Continuous Drain (Id) @ 25°C 8.3A (Tc)
Rds On (Max) @ Id, Vgs 650 mOhm @ 5A, 10V
Gate Charge (Qg) @ Vgs 30nC @ 10V
Input Capacitance (Ciss) @ Vds 750pF @ 30V
Power - Max 2W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Device Package TO-220FI(LS)
Win Source Part Number 205804-K4097
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian K4097 CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation K4097 is a discrete semiconductor product that is used in various applications.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Win Source Part Number: 205804-K4097
  • Type: MOSFET N-Channel, Metal Oxide FET
  • Drain to source voltage: 500V
  • Current - continuous drain: 8.3A (Tc)
  • Supply and demand status: balance

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess