EN
  • EN
  • DE

LA7357M-TRM

Part No LA7357M-TRM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994094-LA7357M-TRM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA7357M-TRM CAD Model

Description

The SANYO LA7357M-TRM is an FM front-end IC designed for use in car radios and other FM receiver applications. It incorporates an RF amplifier, mixer, and local oscillator, providing a complete front-end solution for FM reception. The TRM suffix typically denotes tape and reel packaging for automated assembly.

Applications

  • Car Radios: FM front-end for automotive entertainment systems.
  • Portable Radios: FM receiver for portable audio devices.
  • Wireless Communication Systems: Front-end for FM demodulation.
  • FM Tuners: FM reception in audio and video equipment.

Features

  • RF Amplifier: Low-noise RF amplifier for improved sensitivity.
  • Mixer: Converts the RF signal to an intermediate frequency (IF).
  • Local Oscillator: Generates the required oscillation frequency.
  • Low Current Consumption: Designed for energy-efficient operation.
  • Wide Supply Voltage Range: Suitable for various power supply configurations.
  • Small Package: Compact footprint for space-constrained designs.
  • TRM (Tape and Reel): Suitable for automated assembly.

Benefits

  • Improved FM Reception: Low-noise RF amplifier enhances sensitivity.
  • Simplified Design: Integrated front-end solution reduces component count.
  • Reduced Power Consumption: Low current consumption extends battery life.
  • Easy Assembly: TRM packaging facilitates automated assembly.
  • Cost-Effective: Provides a competitive solution for FM receiver applications.

Additional Details

The LA7357M-TRM is designed to operate in the FM broadcast band (typically 87.5 MHz to 108 MHz). It typically requires external components such as inductors and capacitors to form the necessary filters and tuned circuits. The intermediate frequency (IF) output is typically 10.7 MHz, which is a standard IF frequency for FM receivers. The device includes internal voltage regulators to ensure stable operation over a wide supply voltage range. The tape and reel packaging simplifies the assembly process, especially in high-volume manufacturing. Careful attention should be given to the layout of external components to minimize noise and interference. The LA7357M requires appropriate impedance matching to the antenna to ensure optimal signal reception.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess