EN
  • EN
  • DE

LA76936N

Part No LA76936N
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827182-LA76936N
Ultra Librarian 3D Model Ultra Librarian LA76936N CAD Model

Description

The LA76936N is a single-chip microcomputer for TV/VCR sets manufactured by SANYO Semiconductor. It integrates various functions necessary for controlling analog televisions and VCRs, including video signal processing, microcontroller functions, and on-screen display (OSD) capabilities. It is designed to reduce component count and simplify the overall design of these devices.

The LA76936N was commonly used in:

  • Analog Television Sets: As the central control and signal processing unit.
  • Video Cassette Recorders (VCRs): To manage recording, playback, and other VCR functions.

Features

  • Integrated Microcontroller: Includes a built-in microcontroller for overall system control.
  • Video Signal Processing: Handles luminance and chrominance signal processing.
  • On-Screen Display (OSD): Provides OSD capabilities for displaying menus and information on the screen.
  • Tuner Control: Manages the television tuner for channel selection.
  • Audio Processing: Processes audio signals for output to speakers.
  • Power Management: Includes power management features to reduce power consumption.

Benefits

  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of external components needed.
  • Simplified Design: Simplifies the design process for TV and VCR manufacturers.
  • Lower Manufacturing Costs: Reduces component costs and assembly time.
  • Improved Reliability: Integrated design enhances the reliability of the end product.

Technical Details: The LA76936N typically operates on a single voltage supply. The package is usually a DIP (Dual Inline Package) or a similar through-hole package. The specific pinout and register map can be found in the original datasheet. As this part is older, datasheets may be difficult to source. The microcontroller section may have been programmed via a masked ROM during manufacture to suit customer requirements.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess