EN
  • EN
  • DE

ELP-75-36-C

Part No ELP-75-36-C
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 36V 76W / Enclosed AC DC Converters 1 Output 36V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr MEAN WELL USA Inc.
Series ELP-75 (75W)
Package Box
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Output 1 36V
Current - Output 1 2.1 A
Power (Watts) 76W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 90%
Temperature Range - Operating -30°C ~ 70°C (With Derating)
Features Adjustable Output, Universal Input
Mounting Type Chassis Mount
Dimension 7.68" L x 2.68" W x 1.30" H (195.0mm x 68.0mm x 33.0mm)
Approval Agency CB, CE, cURus, TUV
Minimum Load Required No
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9520
Other Names 1866-1605,ELP-75-36-C-ND
Standard Package 25
Win Source Part Number 979422-ELP-75-36-C
Ultra Librarian 3D Model Ultra Librarian ELP-75-36-C CAD Model

Description

The MEAN WELL USA Inc. ELP-75-36-C AC DC Converter is a high-quality electronic component designed for use in power supplies.

  • Type: Enclosed
  • Feature: Adjustable output and universal input
  • Power Output: 76W
  • Voltage Input: 90 ~ 264 VAC, 127 ~ 370 VDC
  • Voltage Isolation: 3 kV
  • Efficiency: 90%
  • MSL Level: 1 (Unlimited)
  • REACH: REACH Unaffected
  • Status: Obsolete
  • Approval: CB, CE, cURus, and TUV

You May Also Be Interested in

Traco Power
DC DC CONVERTER 24V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.75-3.63V 53W
Lowest to $89.5105
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
CUI Inc.
AC/DC CONVERTER 5V 1W
Need more? Email Us
Recom Power
DC DC CONVERTER +/-5V 1W
Lowest to $3.4926
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
Murata Power Solutions Inc.
DC DC CONVERTER 15V 105W
Lowest to $202.7972
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess