EN
  • EN
  • DE

LB11685AV

Part No LB11685AV
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Monolithic Digital IC 3-phase sensor less Motor driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195058-LB11685AV
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LB11685AV CAD Model

Description

The LB11685AV is a 3-phase brushless DC motor driver IC manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed to provide efficient and precise control of 3-phase brushless DC motors in a variety of applications.

Applications

  • Fan Motors: Used in fan motors for cooling electronic devices and equipment.
  • Pump Motors: Employed in pump motors for fluid transfer applications.
  • Spindle Motors: Used in spindle motors for data storage devices and optical drives.
  • Robotics: Integrated into robotic systems for motor control applications.
  • Power Tools: Found in power tools such as drills and saws for motor control.

Features

  • 3-Phase Brushless DC Motor Driver: Provides efficient and precise control of 3-phase brushless DC motors.
  • PWM Control: Uses Pulse Width Modulation (PWM) to control motor speed and torque.
  • Built-in Hall Sensor Amplifier: Includes a built-in Hall sensor amplifier for motor commutation.
  • Overcurrent Protection: Features overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the driver when the junction temperature exceeds a safe limit.
  • Soft Switching: Employs soft switching techniques to reduce EMI and improve efficiency.

Benefits

  • Efficient Motor Control: Provides efficient and precise control of 3-phase brushless DC motors.
  • Reduced EMI: Soft switching techniques reduce electromagnetic interference.
  • Enhanced System Reliability: Built-in protection features enhance system reliability and prevent damage.
  • Simplified Circuit Design: Requires minimal external components, simplifying the design process.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and affordability.

Additional Details

The LB11685AV typically operates at a supply voltage of 5V to 24V. The maximum output current is typically around 1A to 2A, depending on the specific application. The PWM frequency is typically adjustable to optimize motor performance. Refer to the datasheet for detailed electrical characteristics, pinout diagrams, and application recommendations. Proper heat sinking is essential when operating at high currents to ensure that the junction temperature remains within the specified limits. The LB11685AV is often used in applications such as cooling fans, pumps, and spindle motors where efficient and precise motor control is required.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess