EN
  • EN
  • DE
  • IT

LB11870

Part No LB11870
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Three-Phase Brushless Motor Driver for Polygonal Mirror Motors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195069-LB11870
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11870 CAD Model

Description

The LB11870 is a single-chip motor driver IC designed for use in fan motors and other similar applications. It is manufactured by SANYO Semiconductor (now ON Semiconductor). This IC incorporates a Hall sensor and drive circuitry to provide efficient and precise control of brushless DC (BLDC) motors.

Applications

  • Cooling Fans: Used in CPU coolers, case fans, and graphics card coolers in computers.
  • Server Fans: Controlling cooling fans in server systems.
  • Appliance Fans: Driving fans in refrigerators, air conditioners, and other appliances.
  • Automotive Fans: Controlling cooling fans in automotive applications.
  • General Purpose BLDC Motor Control: Suitable for various small BLDC motor control applications.

Features

  • Integrated Hall Sensor: Eliminates the need for external Hall sensors.
  • Built-in Drive Circuitry: Includes all necessary circuitry for driving a BLDC motor.
  • Soft Switching: Reduces noise and electromagnetic interference (EMI).
  • PWM Speed Control: Allows for precise speed control of the motor.
  • FG Output: Provides a frequency generator (FG) output for speed detection.
  • RD Output: Provides a rotation detection (RD) output to indicate motor rotation.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Overcurrent Protection: Protects the IC and motor from overcurrent conditions.
  • Operating Voltage: Typically operates from a 5V power supply.

Benefits

  • Simplified Design: Integrated Hall sensor and drive circuitry reduce component count and simplify design.
  • Precise Motor Control: PWM speed control allows for accurate and efficient motor operation.
  • Low Noise Operation: Soft switching reduces noise and EMI.
  • Reliable Performance: Protection features ensure reliable operation and prevent damage.
  • Cost-Effective Solution: Provides a cost-effective solution for BLDC motor control.

Additional Details

The LB11870 is typically used in applications where precise and efficient control of small BLDC motors is required. The integrated Hall sensor simplifies the design process and reduces the overall cost of the system. The PWM speed control feature allows for adjusting the motor speed to meet the specific requirements of the application. It is important to follow the manufacturer's recommended layout guidelines and component selection to ensure optimal performance and prevent noise-related issues. Always consult the datasheet for specific operating conditions, timing parameters, and protection thresholds.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess