EN
  • EN
  • DE

LB1846M

Part No LB1846M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description Low-Voltage/Low Saturation Voltage Type Bidirectional Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195126-LB1846M
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1846M CAD Model

Description

The LB1846M is a low-voltage, reversible motor driver IC manufactured by SANYO Semiconductor (U.S.A) Corporation. Designed for use in a variety of portable and consumer electronics applications, it provides efficient and reliable motor control.

Applications:

  • Camera Lens Actuators: Precisely controls the movement of lenses in digital cameras.
  • Portable CD/DVD Players: Drives the spindle and loading motors.
  • Toy Motors: Provides simple and efficient control for toy applications.
  • Small Fan Motors: Drives cooling fans in electronic devices.
  • Door lock motors: Used in automotive and home security systems.

Features:

  • Low Voltage Operation: Operates from a low supply voltage, making it suitable for battery-powered devices.
  • Reversible Motor Control: Allows for bidirectional motor control.
  • Brake Function: Provides a brake function to stop the motor quickly.
  • Built-in Protection Circuits: Includes overcurrent and thermal shutdown protection.
  • Small Package: Available in a compact package for space-constrained applications.
  • Logic Control Inputs: Simple logic inputs for easy control.

Benefits:

  • Efficient Motor Control: Provides efficient motor control, extending battery life.
  • Reliable Operation: Built-in protection circuits ensure reliable operation.
  • Simplified Design: Reduces the number of external components required.
  • Compact Size: Saves space in portable applications.
  • Easy to Use: Simple control inputs make it easy to integrate into existing systems.

Additional Details:

The LB1846M integrates several functions into a single chip, reducing the overall system cost and complexity. The built-in protection features protect the device and the motor from damage. The LB1846M provides a simple and cost-effective solution for controlling small DC motors. Its low voltage operation and compact size make it ideal for portable and battery-powered applications. The device is designed to provide stable and consistent motor control under a variety of operating conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess