EN
  • EN
  • DE

LB1965M-TLM3

Part No LB1965M-TLM3
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963359-LB1965M-TLM3
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB1965M-TLM3 CAD Model

Description

The LB1965M-TLM3 is a 3-phase brushless motor driver IC manufactured by SANYO Semiconductor. This integrated circuit is designed for driving brushless DC motors with sinusoidal waveforms, providing smooth and efficient motor control. It incorporates features like built-in hall amplifiers, PWM control, and various protection circuits.

Applications

  • Fan motors for cooling systems in computers, servers, and other electronic devices.
  • Spindle motors in optical drives (CD/DVD/Blu-ray).
  • Small pumps for fluid circulation.
  • Various other applications requiring precise and efficient brushless DC motor control.

Features

  • 3-Phase Sinusoidal Drive: Provides smooth and efficient motor control, reducing noise and vibration.
  • Built-in Hall Amplifiers: Simplifies the design and reduces external component count.
  • PWM Control: Allows for precise speed control and current limiting.
  • Built-in Protection Circuits: Includes over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown (TSD) to ensure safe operation.
  • Soft Switching: Reduces EMI noise.
  • FG (Frequency Generator) Output: Provides a signal for monitoring motor speed.

Benefits

  • Improved Motor Efficiency: Sinusoidal drive minimizes losses and maximizes motor efficiency.
  • Reduced Noise and Vibration: Smooth motor operation minimizes audible noise and mechanical vibration.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying system design and reducing cost.
  • Enhanced Reliability: Built-in protection circuits prevent damage to the IC and motor, increasing system reliability.
  • Precise Speed Control: PWM control enables accurate and responsive speed adjustments.

Additional Details

The LB1965M-TLM3 typically operates from a single power supply voltage. The specific voltage range and other electrical characteristics can be found in the device datasheet. It is packaged in a small surface-mount package, making it suitable for compact applications. The IC's internal circuitry includes a pre-driver stage, gate drivers for the external MOSFETs (which drive the motor windings), and control logic for managing the commutation sequence. The sinusoidal drive is implemented by generating PWM signals that approximate sinusoidal waveforms for each of the three phases.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess