EN
  • EN
  • DE

LC723781N

Part No LC723781N
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description CMOS IC Electronic tuning system for car audio ETR Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195534-LC723781N
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC723781N CAD Model

Description

The LC723781N is a single-chip electronic volume IC manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed for use in audio equipment, particularly in applications requiring precise volume control and tone adjustment. This IC integrates multiple functions, including volume control, tone control (bass, treble), and input selection, into a single chip, simplifying circuit design and reducing the overall component count in audio systems.

Applications:

  • Car audio systems
  • Home theater systems
  • Stereo receivers
  • Audio amplifiers
  • Portable audio players

Features:

  • Integrated electronic volume control
  • Bass and treble tone control
  • Input selector
  • Low distortion
  • Low noise
  • Wide operating voltage range
  • I2C bus control interface
  • Mute function

Benefits:

  • Simplified audio system design
  • Reduced component count, saving space and cost
  • Precise and reliable volume and tone control
  • Improved audio quality with low distortion and noise
  • Easy integration with microcontrollers via I2C interface
  • Enhanced user experience with mute function

Additional Details:

The LC723781N utilizes an I2C bus interface for control, allowing microcontrollers to easily adjust volume, tone, and input selection. Its low distortion and noise characteristics ensure high-quality audio performance. The specific parameters, such as THD (Total Harmonic Distortion) and SNR (Signal-to-Noise Ratio), can be found in the official datasheet provided by SANYO Semiconductor. This IC typically operates within a specified voltage range, and its power consumption is optimized for portable applications. The integrated mute function prevents unwanted audio output during power-up or switching operations.

The device also commonly features a number of selectable input channels, giving the user flexibility when it comes to setting up their audio system. The step resolution of the volume control is finely tuned to allow for smooth adjustment and comfortable listening. Different versions of the IC may have slight differences in their feature sets, so referring to the datasheet is important for specific design considerations.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess