EN
  • EN
  • DE

LC865520A-5F73

Part No LC865520A-5F73
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827309-LC865520A-5F73
Ultra Librarian 3D Model Ultra Librarian LC865520A-5F73 CAD Model

Description

The LC865520A-5F73 is a variant of the LC865520A single-chip 8-bit CMOS microcomputer manufactured by SANYO Semiconductor. Like its base model, it is designed for efficient processing and versatile control capabilities, with specific adaptations denoted by the '-5F73' suffix. These adaptations typically involve variations in memory size, pre-programmed firmware, or specific I/O configurations tailored for particular applications.

Applications

  • Customized television (TV) control systems
  • Specialized audio equipment control
  • Application-specific remote control devices
  • Tailored home appliance controllers
  • Unique embedded systems solutions

Features

  • CPU Core: 8-bit CMOS
  • Customized On-Chip ROM: Includes a built-in Read-Only Memory (ROM) with a specific program loaded, differentiated by '-5F73'.
  • On-Chip RAM: Includes a built-in Random Access Memory (RAM).
  • I/O Ports: Multiple Input/Output (I/O) ports for interfacing with external devices.
  • Timers/Counters: Integrated timers and counters for timing and counting functions.
  • Interrupt Controller: Supports various interrupt sources for real-time event handling.
  • Serial Communication Interface: Includes a serial communication interface for communication with other devices.
  • PWM Output: Includes PWM (Pulse Width Modulation) output capabilities.

Benefits

  • Application-Specific Integration: The '-5F73' suffix indicates a pre-programmed or specifically configured version optimized for a particular application.
  • Reduced Development Time: Pre-programmed ROM can reduce development time by providing a base firmware.
  • Integrated Functionality: Combines essential components into a single chip, reducing board space and system cost.
  • Versatile I/O: Flexible I/O ports enable interfacing with a wide range of external components.
  • Efficient Processing: 8-bit architecture provides efficient processing for control applications.

Additional Details

The LC865520A-5F73 microcomputer is designed for low-power operation and supports a variety of operating modes. The '-5F73' likely signifies a particular firmware version or hardware configuration tailored for a specific customer or application. Specific details regarding the ROM and RAM sizes and I/O port configuration are available in the product datasheet. This variant maintains compatibility with the base LC865520A architecture while offering customized features for enhanced application performance. The specific customizations are manufacturer-specific and intended to optimize system integration.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess