EN
  • EN
  • DE

MCH3375

Part No MCH3375
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Description General-Purpose Switching Device Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1220696-MCH3375
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCH3375 CAD Model

Description

The MCH3375 is a P-Channel MOSFET designed for low voltage switching applications. It is manufactured by SANYO Semiconductor and offers a combination of low on-resistance and fast switching speeds. This makes it suitable for applications where efficiency and compact size are important.

Applications

  • Load switching
  • DC-DC converters
  • Power management in portable devices
  • Battery protection circuits
  • Small signal switching

Features

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • Surface mount package
  • Halogen-free

Benefits

  • Improved energy efficiency due to reduced power dissipation
  • Compact and lightweight designs
  • Reduced switching losses at higher frequencies
  • Simplified gate drive requirements
  • Environmentally friendly

Additional Details

The MCH3375 is typically supplied in a small surface-mount package such as a SOT-23 or similar, making it suitable for automated assembly processes and space-constrained applications. The low gate charge reduces the drive requirements, simplifying the gate drive circuitry. Proper PCB layout is essential to minimize parasitic inductance and optimize switching performance. The device's characteristics should be carefully considered for safe operating area (SOA) and thermal management. Heat sinking may be required in higher power applications. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1580 $58.2120
34+ $3.4119 $116.0046
53+ $3.3045 $175.1385
73+ $3.1982 $233.4686
94+ $3.0919 $290.6386
125+ $2.7720 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess