EN
  • EN
  • DE

RSN704D66-P

Part No RSN704D66-P
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 299379-RSN704D66-P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSN704D66-P CAD Model

Description

The RSN704D66-P, manufactured by SANYO Semiconductor, is a power amplifier module designed for use in audio applications, such as home theater systems and audio receivers. It serves to amplify audio signals, providing the necessary power to drive speakers and deliver high-quality sound. This module is particularly suited for applications that demand reliable and efficient audio amplification.

Applications

  • Home Theater Systems
  • Audio Receivers
  • Stereo Amplifiers
  • Powered Speakers

Features

  • High Power Output: Delivers sufficient power for driving speakers effectively in home audio systems.
  • Integrated Design: Combines multiple amplifier components into a single, easy-to-use module.
  • Overload Protection: Incorporates protection circuitry to prevent damage from excessive current or voltage.
  • Thermal Shutdown: Protects the module from overheating by automatically shutting down when the temperature exceeds a safe limit.
  • Low Total Harmonic Distortion (THD): Provides clean and accurate audio reproduction with minimal distortion.
  • Compact Footprint: The module's small size allows for easy integration into various audio devices.
  • High Efficiency: Efficient power conversion minimizes heat generation and reduces energy consumption.

Benefits

  • Superior Audio Performance: Delivers powerful and clear audio output for an enhanced listening experience.
  • Simplified System Design: Reduces the complexity of audio amplifier design with an integrated solution.
  • Enhanced Reliability: Overload and thermal protection features ensure the module's durability and longevity.
  • Faster Time-to-Market: Speeds up product development by providing a pre-designed and tested audio amplifier.
  • Cost-Effective Solution: Offers a competitive cost compared to building an amplifier from discrete components.
  • Easy Installation: Streamlines the assembly process with a simple and straightforward integration process.

Additional Details

The RSN704D66-P module requires a specific operating voltage, as detailed in the SANYO Semiconductor datasheet. The exact power output depends on the impedance of the connected speakers and the supply voltage. Refer to the manufacturer's specifications for detailed information on signal-to-noise ratio, harmonic distortion, and input impedance. Adequate heat sinking is necessary to dissipate the heat generated during operation and maintain optimal performance. The datasheet will provide specific recommendations for thermal management. The module is designed to operate with speakers within a specific impedance range. Make sure to consult SANYO documentation for reference implementation circuits.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Yamaha
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess