EN
  • EN
  • DE

STK400-030

Part No STK400-030
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261146-STK400-030
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK400-030 CAD Model

Description

The STK400-030 is an Audio Power Amplifier IC manufactured by SANYO Semiconductor. These hybrid ICs are designed for use in audio power amplifiers, providing a complete amplifier solution in a single package. They are known for their ease of use and relatively high power output capabilities.

Applications:

  • Stereo Amplifiers: Used in stereo audio amplifiers for home theater systems and audio equipment.
  • AV Receivers: Provides amplification for audio channels in AV receivers.
  • Powered Speakers: Integrates amplification directly into powered speakers.
  • Car Audio Amplifiers: Amplifies audio signals in car audio systems.

Features:

  • High Output Power: Delivers a significant amount of audio power to drive speakers.
  • Low Distortion: Minimizes distortion in the amplified audio signal.
  • Built-in Protection Circuits: Includes protection against overcurrent, overvoltage, and thermal overload.
  • Easy to Use: Requires minimal external components for operation.

Benefits:

  • High-Quality Audio Amplification: Provides clear and powerful audio amplification with low distortion.
  • Simplified Circuit Design: Reduces the complexity of amplifier design and construction.
  • Enhanced System Reliability: Protection circuits prevent damage to the amplifier and speakers.

Additional Details:

The STK400-030 comes in a multi-lead package that requires proper heat sinking to dissipate heat generated during operation. The datasheet specifies the output power, distortion levels, and power supply voltage range. External components, such as input capacitors, feedback resistors, and decoupling capacitors, are required for proper operation and stability. The heat sink must be adequately sized to prevent overheating and thermal shutdown. It's essential to consult the SANYO Semiconductor datasheet for detailed specifications, application notes, and recommended circuit configurations. Pay close attention to the power supply requirements and protection circuit implementation to ensure reliable operation.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Coilcraft
Lowest to $0.1042
Freescale Semiconductor - NXP
Lowest to $27.1621
STMicroelectronics
Lowest to $20.1698
International Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess