EN
  • EN
  • DE
  • IT

STK400-060

Part No STK400-060
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 3ch AF Power Amplifier(Split Power Supply) 10W+10W+10W,THD=0.4%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261149-STK400-060
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK400-060 CAD Model

Description

The STK400-060 is a hybrid IC designed for use as an audio power amplifier in various audio applications. It's manufactured by SANYO Semiconductor and is part of the STK400 series, known for its robust performance and ease of use in audio amplification circuits. This particular model is designed to deliver a specific power output, making it suitable for mid-range audio systems.

Applications:

  • Stereo Receivers: Used as the main power amplifier stage in stereo receivers, providing amplification for audio signals from various sources.
  • Audio Amplifiers: Employed in dedicated audio amplifiers to boost audio signals for speakers or headphones.
  • Home Theater Systems: Integrated into home theater systems to amplify audio channels, delivering immersive sound experiences.
  • Powered Speakers: Utilized within powered speakers to provide the necessary amplification for clear and loud sound reproduction.
  • Musical Instrument Amplifiers: Can be used in instrument amplifiers to amplify the signal from musical instruments.

Features:

  • High Output Power: Delivers a specified output power suitable for mid-range audio applications.
  • Low Distortion: Ensures minimal harmonic distortion, resulting in clear and accurate audio reproduction.
  • Built-in Protection Circuits: Includes protection against overvoltage, overcurrent, and thermal overload, safeguarding the amplifier and connected components.
  • Easy to Use: Requires minimal external components, simplifying the design and implementation of audio amplifier circuits.
  • Compact Size: The hybrid IC design allows for a compact form factor, making it suitable for space-constrained applications.

Benefits:

  • Enhanced Audio Quality: Provides clear, high-fidelity audio reproduction with low distortion, enhancing the listening experience.
  • Reliable Performance: The built-in protection circuits ensure reliable operation, preventing damage from electrical or thermal events.
  • Simplified Design: The ease of use and minimal external component requirements simplify the design and assembly of audio amplifier circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for audio amplification needs, offering a balance of performance and price.
  • Compact Integration: Enables the integration of a powerful amplifier into a compact system design.

Additional Details:

The STK400-060 typically operates with a dual power supply. Specific voltage and current requirements can be found in the datasheet. It incorporates internal circuitry to minimize noise and distortion, resulting in improved audio fidelity. The thermal characteristics of the IC are crucial, and proper heatsinking is essential to maintain stable operation and prevent overheating. The device's compact size and integrated protection features make it a popular choice for a variety of audio amplifier applications.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess